Souriau 851 26C 26#20 Pin Recp Souriau-Sunbank/eaton 85102E1626PY5044

Description
851 26C 26#20 PIN RECP
Request a Quote
Description
851 26C 26#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 85102E1626PY5044 - PEI-Genesis
Philadelphia, PA, United States
851 26C 26#20 PIN RECP

851 26C 26#20 PIN RECP

Buy Now
851 26C 26#20 Pin Recp Souriau-Sunbank/eaton - 08AK0098 - Newark, An Avnet Company
Chicago, IL, United States
851 26C 26#20 Pin Recp Souriau-Sunbank/eaton
08AK0098
851 26C 26#20 Pin Recp Souriau-Sunbank/eaton 08AK0098
851 26C 26#20 PIN RECP

851 26C 26#20 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 85102E1626PY5044 08AK0098
Product Name 851 26C 26#20 Pin Recp Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details