SOURIAU
85101AC2461PY50 -- 851 61C 61#20 PIN RECP SOURIAU-SUNBANK/EATON
Souriau
851 61C 61#20 Pin Recp Souriau-Sunbank/eaton
85101AC2461PY50
Description
851 61C 61#20 PIN RECP
Description
851 61C 61#20 PIN RECP
Suppliers
851 61C 61#20 Pin Recp Souriau-Sunbank/eaton
07AK8420
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
07AK8420 |
|
Product Name
|
851 61C 61#20 Pin Recp Souriau-Sunbank/eaton |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details