Souriau
851 26C 26#20 Pin Recp Souriau-Sunbank/eaton
85101AC1626P5044
Description
851 26C 26#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
851 26C 26#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
851 26C 26#20 Pin Recp Souriau-Sunbank/eaton
07AK8387
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 85101AC1626P5044 |
07AK8387 |
|
Product Name
|
|
851 26C 26#20 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details