SOURIAU
85101AC145PW5044 -- 851 5C 5#16 PIN RECP SOURIAU-SUNBANK/EATON
Souriau
851 5C 5#16 Pin Recp Souriau-Sunbank/eaton
85101AC145PW5044
Description
851 5C 5#16 PIN RECP
Description
851 5C 5#16 PIN RECP
Suppliers
851 5C 5#16 Pin Recp Souriau-Sunbank/eaton
07AK8359
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
07AK8359 |
|
Product Name
|
851 5C 5#16 Pin Recp Souriau-Sunbank/eaton |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details