SOURIAU
85101AC1419PY5044 -- 851 19C 19#20 PIN RECP SOURIAU-SUNBANK/EATON
Souriau
851 19C 19#20 Pin Recp Souriau-Sunbank/eaton
85101AC1419PY5044
Description
851 19C 19#20 PIN RECP
Description
851 19C 19#20 PIN RECP
Suppliers
851 19C 19#20 Pin Recp Souriau-Sunbank/eaton
07AK8347
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
07AK8347 |
|
Product Name
|
851 19C 19#20 Pin Recp Souriau-Sunbank/eaton |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
24 AWG
View Details