Souriau
851 6C 6#20 Pin Recp Souriau-Sunbank/eaton
85101AC1098PY54
Description
851 6C 6#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
851 6C 6#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
851 6C 6#20 Pin Recp Souriau-Sunbank/eaton
07AK8275
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 85101AC1098PY54 |
07AK8275 |
|
Product Name
|
|
851 6C 6#20 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details