Souriau
851 2C 2#20 Pin Recp Souriau-Sunbank/eaton
85100RC82P54B
Description
851 2C 2#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
851 2C 2#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
851 2C 2#20 Pin Recp Souriau-Sunbank/eaton
07AK7799
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 85100RC82P54B |
07AK7799 |
|
Product Name
|
|
851 2C 2#20 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details