Eaton Aerospace Group Switch, Toggle, ENVIRONMENTALLY Sealed,DOUBLE POLE, (MOM)ON/OFF/(MOM)ON 8501K2

Description
28 VDC⁄115 VAC Voltage Rating, DPDT Contact Form, Environmentally Sealed, Switches Fully qualified to MIL-S-3950, this switch is ideal for demanding applications where switch failure cannot be tolerated. Silver-plated contacts in the sealed body easily carry both high current/high voltage and low current/low voltage. Positive feel and reliable return action. Nickel-plated toggle lever resists corrosion. Contact Ratings (Maintained): @ 28 VDC — 20 A (resistive), 15 A (inductive), 5 A (lamp load); @ 115 VAC — 15 A (resistive), 10 A (inductive), 3 A (lamp load), min. 35-40 mA @ 6 VDC. Temperature Range: –80°F to +160°F. Thermoset molding materials meet flame retardant requirements. Temperature range -65 °C to +71 °C. MS approved, MIL-S-3950.
Description
28 VDC⁄115 VAC Voltage Rating, DPDT Contact Form, Environmentally Sealed, Switches Fully qualified to MIL-S-3950, this switch is ideal for demanding applications where switch failure cannot be tolerated. Silver-plated contacts in the sealed body easily carry both high current/high voltage and low current/low voltage. Positive feel and reliable return action. Nickel-plated toggle lever resists corrosion. Contact Ratings (Maintained): @ 28 VDC — 20 A (resistive), 15 A (inductive), 5 A (lamp load); @ 115 VAC — 15 A (resistive), 10 A (inductive), 3 A (lamp load), min. 35-40 mA @ 6 VDC. Temperature Range: –80°F to +160°F. Thermoset molding materials meet flame retardant requirements. Temperature range -65 °C to +71 °C. MS approved, MIL-S-3950.

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, ENVIRONMENTALLY Sealed,DOUBLE POLE, (MOM)ON/OFF/(MOM)ON - 70176369 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, ENVIRONMENTALLY Sealed,DOUBLE POLE, (MOM)ON/OFF/(MOM)ON
70176369
Switch, Toggle, ENVIRONMENTALLY Sealed,DOUBLE POLE, (MOM)ON/OFF/(MOM)ON 70176369
28 VDC⁄115 VAC Voltage Rating, DPDT Contact Form, Environmentally Sealed, Switches Fully qualified to MIL-S-3950, this switch is ideal for demanding applications where switch failure cannot be tolerated. Silver-plated contacts in the sealed body easily carry both high current/high voltage and low current/low voltage. Positive feel and reliable return action. Nickel-plated toggle lever resists corrosion. Contact Ratings (Maintained): @ 28 VDC — 20 A (resistive), 15 A (inductive), 5 A (lamp load); @ 115 VAC — 15 A (resistive), 10 A (inductive), 3 A (lamp load), min. 35-40 mA @ 6 VDC. Temperature Range: –80°F to +160°F. Thermoset molding materials meet flame retardant requirements. Temperature range -65 °C to +71 °C. MS approved, MIL-S-3950.

28 VDC⁄115 VAC Voltage Rating, DPDT Contact Form, Environmentally Sealed, Switches
Fully qualified to MIL-S-3950, this switch is ideal for demanding applications where switch failure cannot be tolerated. Silver-plated contacts in the sealed body easily carry both high current/high voltage and low current/low voltage. Positive feel and reliable return action. Nickel-plated toggle lever resists corrosion. Contact Ratings (Maintained): @ 28 VDC — 20 A (resistive), 15 A (inductive), 5 A (lamp load); @ 115 VAC — 15 A (resistive), 10 A (inductive), 3 A (lamp load), min. 35-40 mA @ 6 VDC. Temperature Range: –80°F to +160°F.
Thermoset molding materials meet flame retardant requirements. Temperature range -65 °C to +71 °C. MS approved, MIL-S-3950.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Toggle Switches
Product Number 70176369
Product Name Switch, Toggle, ENVIRONMENTALLY Sealed,DOUBLE POLE, (MOM)ON/OFF/(MOM)ON
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Screw Terminals
Length / Diameter 0.4800 inch (12.19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A11AV1 - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Light Switches - 1962301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 1-2493903-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
View Details