Toggle Switch, 28 VDC Voltage Rating
Fully qualified to MIL-S-3950, this switch is ideal for demanding applications where switch failure cannot be tolerated. Silver-plated contacts in the sealed body easily carry both high current/high voltage and low current/low voltage. Positive feel and reliable return action. Nickel-plated toggle lever resists corrosion. Contact Ratings (Maintained): @ 28 VDC — 20 A (resistive), 15 A (inductive), 5 A (lamp load); @ 115 VAC — 15 A (resistive), 10 A (inductive), 3 A (lamp load), min. 35-40 mA @ 6 VDC. Temperature Range: –80°F to +160°F.
Toggle switch with screw termination.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 70176340 |
| Product Name | Switch, MIL-S-3950 ENV. Sealed, Toggle,MS-24523-31, ON-OFF-(ON) |
| Switch Type | Toggle |
| Momentary Contact Switch Function | On-Off-(On) |
| Pole & Throw Specifications | Single Pole, Double Throw |
| Terminal Type | Screw Terminals |
| Length / Diameter | 0.4800 inch (12.19 mm) |