Eaton Corp. / Commercial Controls Division Pushbutton Switches 8440K3

Description
Bushing Mounted Pushbutton
Request a Quote Datasheet
Description
Bushing Mounted Pushbutton
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pushbutton Switches
8440K3
Pushbutton Switches 8440K3
Bushing Mounted Pushbutton

Bushing Mounted Pushbutton

Buy Now
Switch, Pushbutton, Spst, 5A, 125V; Product Range Eaton - 11M1853 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 5A, 125V; Product Range Eaton
11M1853
Switch, Pushbutton, Spst, 5A, 125V; Product Range Eaton 11M1853
SWITCH, PUSHBUTTON, SPST, 5A, 125V; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:5A RoHS Compliant: No

SWITCH, PUSHBUTTON, SPST, 5A, 125V; Product Range:-; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:5A RoHS Compliant: No

Supplier's Site Datasheet
Switch, Pushbutton AC, SP, NORM. OPEN, SCREW TERM., 3A - 70155678 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton AC, SP, NORM. OPEN, SCREW TERM., 3A
70155678
Switch, Pushbutton AC, SP, NORM. OPEN, SCREW TERM., 3A 70155678
These general purpose ac rated pushbutton switches feature Slow-make/Slow-break butt type contacts with a light operating pressure that is particularly suited to instrumentation applications.

These general purpose ac rated pushbutton switches feature Slow-make/Slow-break butt type contacts with a light operating pressure that is particularly suited to instrumentation applications.

Supplier's Site
Pushbutton - 11272042 - Radwell International
Willingboro, NJ, United States
Pushbutton
11272042
Pushbutton 11272042
PUSHBUTTON SWITCH, INDUSTRIAL, METAL BUTTON CONSTRUCTION, 5 AMP @ 12 VDC, 3 AMP @ 125 VAC, MOMENTARY, PANEL MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON SWITCH, INDUSTRIAL, METAL BUTTON CONSTRUCTION, 5 AMP @ 12 VDC, 3 AMP @ 125 VAC, MOMENTARY, PANEL MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8440K3 11M1853 70155678 11272042
Product Name Pushbutton Switches Switch, Pushbutton, Spst, 5A, 125V; Product Range Eaton Switch, Pushbutton AC, SP, NORM. OPEN, SCREW TERM., 3A Pushbutton
Switch Function Momentary Contact; Momentary Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Max Current Rating 3 amps 3 to 5 amps 3 to 5 amps
Max AC Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1437573-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers