Eaton Corp. / Commercial Controls Division Pushbutton Switches 8411K13

Description
Bushing Mounted Pushbutton
Request a Quote Datasheet
Description
Bushing Mounted Pushbutton
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pushbutton Switches
8411K13
Pushbutton Switches 8411K13
Bushing Mounted Pushbutton

Bushing Mounted Pushbutton

Buy Now
Switch, Pushbutton, AC/DC MULTI-PURPOSE, RED SPADE, SP, MOM., NORM. OPEN - 70155675 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, AC/DC MULTI-PURPOSE, RED SPADE, SP, MOM., NORM. OPEN
70155675
Switch, Pushbutton, AC/DC MULTI-PURPOSE, RED SPADE, SP, MOM., NORM. OPEN 70155675
Panel Mount, AC Rated, General Purpose Pushbutton Switches These have slow-make, slow-break contacts. Hardware unassembled. These general purpose AC rated pushbutton switches offer a wide variety of configurations, button styles and termination types. The light duty series are AC only pushbutton switches. They feature Slow-make⁄Slow-break butt type contacts with a light operat

Panel Mount, AC Rated, General Purpose Pushbutton Switches
These have slow-make, slow-break contacts. Hardware unassembled.
These general purpose AC rated pushbutton switches offer a wide variety of configurations, button styles and termination types. The light duty series are AC only pushbutton switches. They feature Slow-make⁄Slow-break butt type contacts with a light operat

Supplier's Site
Switch, Pushbutton, Spst, 4A, 250V; Product Range Eaton - 20M3071 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 4A, 250V; Product Range Eaton
20M3071
Switch, Pushbutton, Spst, 4A, 250V; Product Range Eaton 20M3071
SWITCH, PUSHBUTTON, SPST, 4A, 250V; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:750mA; Contact Voltage VAC:125V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 4A, 250V; Product Range:-; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:750mA; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8411K13 70155675 20M3071
Product Name Pushbutton Switches Switch, Pushbutton, AC/DC MULTI-PURPOSE, RED SPADE, SP, MOM., NORM. OPEN Switch, Pushbutton, Spst, 4A, 250V; Product Range Eaton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Spade
Features Has CSA Certification; Is UL listed; Illuminated Switch RoHS
Min. Actuating Force 1.5 lbs (0.6803 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 6908504 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details