Eaton Corp. / Commercial Controls Division Pushbutton Switches 8411K12

Description
Non-illuminated Light-Duty Pushbutton
Request a Quote
Description
Non-illuminated Light-Duty Pushbutton
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pushbutton Switches
8411K12
Pushbutton Switches 8411K12
Non-illuminated Light-Duty Pushbutton

Non-illuminated Light-Duty Pushbutton

Buy Now
Switch, Pushbutton, AC/DC, MULTI-PURPOSE,BLK SCREW, SP, MOM., NORM. OPEN - 70155674 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, AC/DC, MULTI-PURPOSE,BLK SCREW, SP, MOM., NORM. OPEN
70155674
Switch, Pushbutton, AC/DC, MULTI-PURPOSE,BLK SCREW, SP, MOM., NORM. OPEN 70155674
Panel Mount, AC Rated, General Purpose Pushbutton Switches These have slow-make, slow-break contacts. Hardware unassembled. These general purpose AC rated pushbutton switches offer a wide variety of configurations, button styles and termination types. The light duty series are AC only pushbutton switches. They feature Slow-make⁄Slow-break butt type contacts with a light operat

Panel Mount, AC Rated, General Purpose Pushbutton Switches
These have slow-make, slow-break contacts. Hardware unassembled.
These general purpose AC rated pushbutton switches offer a wide variety of configurations, button styles and termination types. The light duty series are AC only pushbutton switches. They feature Slow-make⁄Slow-break butt type contacts with a light operat

Supplier's Site
Switch, Pushbutton, Spst, 4A, 250V; Product Range Eaton - 20M3070 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 4A, 250V; Product Range Eaton
20M3070
Switch, Pushbutton, Spst, 4A, 250V; Product Range Eaton 20M3070
SWITCH, PUSHBUTTON, SPST, 4A, 250V; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:750mA; Contact Voltage VAC:125V RoHS Compliant: No

SWITCH, PUSHBUTTON, SPST, 4A, 250V; Product Range:-; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:750mA; Contact Voltage VAC:125V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8411K12 70155674 20M3070
Product Name Pushbutton Switches Switch, Pushbutton, AC/DC, MULTI-PURPOSE,BLK SCREW, SP, MOM., NORM. OPEN Switch, Pushbutton, Spst, 4A, 250V; Product Range Eaton
Features Illuminated Switch Has CSA Certification; Is UL listed; Illuminated Switch
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals
Min. Actuating Force 1.5 lbs (0.6803 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3011C24JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 15951 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details