Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 8396K107

Description
AC/DC Rated General Purpose Toggle
Request a Quote
Description
AC/DC Rated General Purpose Toggle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
8396K107
Rocker & Toggle Switches 8396K107
AC/DC Rated General Purpose Toggle

AC/DC Rated General Purpose Toggle

Buy Now
Switch, Toggle, AC-DC Rated, SP, 2-POS., ON-OFF, SCREW TERM., 6A@125V; 3A@250V - 70155821 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, AC-DC Rated, SP, 2-POS., ON-OFF, SCREW TERM., 6A@125V; 3A@250V
70155821
Switch, Toggle, AC-DC Rated, SP, 2-POS., ON-OFF, SCREW TERM., 6A@125V; 3A@250V 70155821
AC⁄DC Rated, SPST Contact Form, General Purpose Toggle Switches Quick-make, quick-break contact with wiping action. Arc-resistant. 5⁄32" diameter bushing; mounting hardware included. UL and CSA listed. All have 11⁄32" bushing length, except * have 15⁄32". Weight: 2 ozs. This line of switches employs a quick-make⁄quick-bre ak contact mechanism. The resultant high speed movement eliminates the in.teasingin. of the switch and reduces the pitting of the contact surfaces due to arcing. Self-cleaning and wiping contact action a

AC⁄DC Rated, SPST Contact Form, General Purpose Toggle Switches
Quick-make, quick-break contact with wiping action. Arc-resistant. 5⁄32" diameter bushing; mounting hardware included. UL and CSA listed. All have 11⁄32" bushing length, except * have 15⁄32". Weight: 2 ozs.
This line of switches employs a quick-make⁄quick-break contact mechanism. The resultant high speed movement eliminates the in.teasingin. of the switch and reduces the pitting of the contact surfaces due to arcing. Self-cleaning and wiping contact action a

Supplier's Site
Switch, Toggle, Spst, 7A, 125V; Switch Operation Eaton - 04M4810 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 7A, 125V; Switch Operation Eaton
04M4810
Switch, Toggle, Spst, 7A, 125V; Switch Operation Eaton 04M4810
SWITCH, TOGGLE, SPST, 7A, 125V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:7A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:Screw RoHS Compliant: No

SWITCH, TOGGLE, SPST, 7A, 125V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:7A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:Screw RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 8396K107 70155821 04M4810
Product Name Rocker & Toggle Switches Switch, Toggle, AC-DC Rated, SP, 2-POS., ON-OFF, SCREW TERM., 6A@125V; 3A@250V Switch, Toggle, Spst, 7A, 125V; Switch Operation Eaton
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function On-None-Off
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Screw Terminals Screw Terminals; Screw
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & Pilot Light - 71310 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TQX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details