The Eaton toggle switch, part number 04M4797, is a single-pole, single-throw (SPST) switch designed for on-off operation with a maximum current rating of 3A. It is suitable for general-purpose applications and features solder terminals for secure connections. The switch is not illuminated and does not have a specified contact voltage rating for AC. It is compliant with RoHS standards, ensuring it meets environmental regulations. This switch is ideal for projects requiring a reliable and straightforward toggle mechanism in various electronic applications.
AC/DC Rated General Purpose Toggle
AC⁄DC Rated, SPST Contact Form, General Purpose Toggle Switches
Quick-make, quick-break contact with wiping action. Arc-resistant. 5⁄32" diameter bushing; mounting hardware included. UL and CSA listed. All have 11⁄32" bushing length, except * have 15⁄32". Weight: 2 ozs.
This line of switches employs a quick-make⁄quick-bre
SWITCH, TOGGLE, SPST, 3A; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:3A; Switch Mounting:-; Contact Voltage AC Nom:-; Switch Terminals:Solder RoHS Compliant: No
| Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 8280K115 | 70155815 | 04M4797 |
| Product Name | Rocker & Toggle Switches | Switch, Toggle, AC-DC Rated, SINGLE POLE, 2-POS., ON-OFF, Solder TerminalS | Switch, Toggle, Spst, 3A; Switch Operation Eaton |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-None-Off | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder | |
| Standards / Compliances | CSA Certified; UL Listed |