Eaton | Power Quality Ups Pulsar External Battery, 120V; Battery Voltage Eaton Powerware 81713

Description
UPS PULSAR EXTERNAL BATTERY, 120V; Battery Voltage:120V; Battery Technology:-; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:439.42mm; External Width:86.36mm; Depth:20" RoHS Compliant: Yes
Description
UPS PULSAR EXTERNAL BATTERY, 120V; Battery Voltage:120V; Battery Technology:-; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:439.42mm; External Width:86.36mm; Depth:20" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ups Pulsar External Battery, 120V; Battery Voltage Eaton Powerware - 96M0128 - Newark, An Avnet Company
Chicago, IL, United States
Ups Pulsar External Battery, 120V; Battery Voltage Eaton Powerware
96M0128
Ups Pulsar External Battery, 120V; Battery Voltage Eaton Powerware 96M0128
UPS PULSAR EXTERNAL BATTERY, 120V; Battery Voltage:120V; Battery Technology:-; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:439.42mm; External Width:86.36mm; Depth:20" RoHS Compliant: Yes

UPS PULSAR EXTERNAL BATTERY, 120V; Battery Voltage:120V; Battery Technology:-; Battery Capacity:-; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:439.42mm; External Width:86.36mm; Depth:20" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 96M0128
Product Name Ups Pulsar External Battery, 120V; Battery Voltage Eaton Powerware
Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details