Cooper Crouse-Hinds Connector/Terminal/Pin 80PC2F

Description
AUDIO CONNECTOR, 2 POSITION MICROPHONE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
AUDIO CONNECTOR, 2 POSITION MICROPHONE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 119747358 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
119747358
Connector/Terminal/Pin 119747358
AUDIO CONNECTOR, 2 POSITION MICROPHONE. FREE 2 YEAR RADWELL WARRANTY

AUDIO CONNECTOR, 2 POSITION MICROPHONE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
WIRE PRO Components 80PC2F

WIRE PRO Components 80PC2F

Supplier's Site
Connector, Din, Jack, 2 Position; No. Of Contacts Cooper Interconnect - 39F011 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 2 Position; No. Of Contacts Cooper Interconnect
39F011
Connector, Din, Jack, 2 Position; No. Of Contacts Cooper Interconnect 39F011
CONNECTOR, DIN, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:80 Series; Connector Type:DIN Audio RoHS Compliant: No

CONNECTOR, DIN, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:80 Series; Connector Type:DIN Audio RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 119747358 39F011
Product Name Connector/Terminal/Pin Connector/Terminal/Pin Connector, Din, Jack, 2 Position; No. Of Contacts Cooper Interconnect
Connector Type Audio / Video; Phone Jack / Plug Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products