CONNECTOR, DIN, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:80 Series; Connector Type:DIN Audio RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 76R0775 |
| Product Name | Connector, Din, Plug, 2 Position; No. Of Contacts Cooper Interconnect |
| Connector Type | Audio / Video; DIN Connector |