Eaton Corp. / Commercial Controls Division Switch, Toggle, 3Pdt, 20A, 250V; Switch Operation Eaton 7804K12

Description
SWITCH, TOGGLE, 3PDT, 20A, 250V; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:7800 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3PDT, 20A, 250V; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:7800 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3Pdt, 20A, 250V; Switch Operation Eaton - 11M1817 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 20A, 250V; Switch Operation Eaton
11M1817
Switch, Toggle, 3Pdt, 20A, 250V; Switch Operation Eaton 11M1817
SWITCH, TOGGLE, 3PDT, 20A, 250V; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:7800 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PDT, 20A, 250V; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:7800 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 11M1817
Product Name Switch, Toggle, 3Pdt, 20A, 250V; Switch Operation Eaton
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 2469619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A23AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details