AC Rated, DPDT Contact Form, 125⁄250 VAC Voltage Rating, General Purpose Toggle Switches
Designed to provide high interrupting capacity in a small phenolic base. Contacts are silver-plated. 3⁄4 HP, 15⁄32" slotted sleeve length. UL recognized.
These AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 70155769 |
| Product Name | Switch, BAT LEVER, DPDT, (ON)-OFF-(ON),SCREW TerminalS |
| Actuator Style | Lever Style |
| Base Material | Thermoplastic / Plastic |
| Operating Temp | -0 to 150 F (-18 to 66 C) |
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) |