Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 7803K33

Description
General Purpose AC Rated Toggle
Request a Quote
Description
General Purpose AC Rated Toggle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
7803K33
Rocker & Toggle Switches 7803K33
General Purpose AC Rated Toggle

General Purpose AC Rated Toggle

Buy Now
Switch, BAT LEVER, DPDT, ON-NONE-ON, SCREW Terminal - 70155767 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, BAT LEVER, DPDT, ON-NONE-ON, SCREW Terminal
70155767
Switch, BAT LEVER, DPDT, ON-NONE-ON, SCREW Terminal 70155767
AC Rated, DPDT Contact Form, 125⁄250 VAC Voltage Rating, General Purpose Toggle Switches Designed to provide high interrupting capacity in a small phenolic base. Contacts are silver-plated. 3⁄4 HP, 15⁄32" slotted sleeve length. UL recognized. These AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.

AC Rated, DPDT Contact Form, 125⁄250 VAC Voltage Rating, General Purpose Toggle Switches
Designed to provide high interrupting capacity in a small phenolic base. Contacts are silver-plated. 3⁄4 HP, 15⁄32" slotted sleeve length. UL recognized.
These AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.

Supplier's Site
Switch, Toggle, Dpdt, 20A, 250V; Switch Operation Eaton - 11M1815 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 20A, 250V; Switch Operation Eaton
11M1815
Switch, Toggle, Dpdt, 20A, 250V; Switch Operation Eaton 11M1815
SWITCH, TOGGLE, DPDT, 20A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7800 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: No

SWITCH, TOGGLE, DPDT, 20A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7800 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 7803K33 70155767 11M1815
Product Name Rocker & Toggle Switches Switch, BAT LEVER, DPDT, ON-NONE-ON, SCREW Terminal Switch, Toggle, Dpdt, 20A, 250V; Switch Operation Eaton
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function On-None-On
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A18KV1-BF - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers