Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 7803K13

Description
General Purpose AC Rated Toggle
Request a Quote
Description
General Purpose AC Rated Toggle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
7803K13
Rocker & Toggle Switches 7803K13
General Purpose AC Rated Toggle

General Purpose AC Rated Toggle

Buy Now
Switch, BAT LEVER, DPDT, ON-NONE-ON, Solder LUG - 70155768 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, BAT LEVER, DPDT, ON-NONE-ON, Solder LUG
70155768
Switch, BAT LEVER, DPDT, ON-NONE-ON, Solder LUG 70155768
AC Rated, DPDT Contact Form, 125⁄250 VAC Voltage Rating, General Purpose Toggle Switches Designed to provide high interrupting capacity in a small phenolic base. Contacts are silver-plated. 3⁄4 HP, 15⁄32" slotted sleeve length. UL recognized. These AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.

AC Rated, DPDT Contact Form, 125⁄250 VAC Voltage Rating, General Purpose Toggle Switches
Designed to provide high interrupting capacity in a small phenolic base. Contacts are silver-plated. 3⁄4 HP, 15⁄32" slotted sleeve length. UL recognized.
These AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.

Supplier's Site
Switch, Toggle, Dpdt, 20A, 250V; Switch Operation Eaton - 11M1812 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 20A, 250V; Switch Operation Eaton
11M1812
Switch, Toggle, Dpdt, 20A, 250V; Switch Operation Eaton 11M1812
SWITCH, TOGGLE, DPDT, 20A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7800 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: No

SWITCH, TOGGLE, DPDT, 20A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7800 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 7803K13 70155768 11M1812
Product Name Rocker & Toggle Switches Switch, BAT LEVER, DPDT, ON-NONE-ON, Solder LUG Switch, Toggle, Dpdt, 20A, 250V; Switch Operation Eaton
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function On-None-On
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 62454529 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details