Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 7701K2

Description
General Purpose AC Rated Toggle
Request a Quote Datasheet
Description
General Purpose AC Rated Toggle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
7701K2
Rocker & Toggle Switches 7701K2
General Purpose AC Rated Toggle

General Purpose AC Rated Toggle

Buy Now
Switch, Toggle, 3Pdt, 15A, 250V; Switch Operation Eaton - 21M3303 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 15A, 250V; Switch Operation Eaton
21M3303
Switch, Toggle, 3Pdt, 15A, 250V; Switch Operation Eaton 21M3303
SWITCH, TOGGLE, 3PDT, 15A, 250V; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:7700 Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: No

SWITCH, TOGGLE, 3PDT, 15A, 250V; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:7700 Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 7701K2 21M3303
Product Name Rocker & Toggle Switches Switch, Toggle, 3Pdt, 15A, 250V; Switch Operation Eaton
Switch Type Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
TE MIL-Qualified and Commercial, Non-Teasible Toggle Switches - TE - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof
View Details