Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 7701K1

Description
General Purpose AC Rated Toggle
Request a Quote Datasheet
Description
General Purpose AC Rated Toggle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
7701K1
Rocker & Toggle Switches 7701K1
General Purpose AC Rated Toggle

General Purpose AC Rated Toggle

Buy Now
Toggle Switch - 40394242 - Radwell International
Willingboro, NJ, United States
Toggle Switch
40394242
Toggle Switch 40394242
TOGGLE SWITCH, SPDT, ON-OFF-ON. FREE 2 YEAR RADWELL WARRANTY

TOGGLE SWITCH, SPDT, ON-OFF-ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Toggle, 3Pdt, 15A, 250V; Switch Operation Eaton - 11M1804 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 15A, 250V; Switch Operation Eaton
11M1804
Switch, Toggle, 3Pdt, 15A, 250V; Switch Operation Eaton 11M1804
SWITCH, TOGGLE, 3PDT, 15A, 250V; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:7700 Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: No

SWITCH, TOGGLE, 3PDT, 15A, 250V; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:7700 Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 7701K1 40394242 11M1804
Product Name Rocker & Toggle Switches Toggle Switch Switch, Toggle, 3Pdt, 15A, 250V; Switch Operation Eaton
Switch Type Toggle Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 361776 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details