Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 7690K8

Description
General Purpose AC Rated Toggle
Request a Quote Datasheet
Description
General Purpose AC Rated Toggle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
7690K8
Rocker & Toggle Switches 7690K8
General Purpose AC Rated Toggle

General Purpose AC Rated Toggle

Buy Now
Switch, Toggle, 4Pst, 15A, 250V; Switch Operation Eaton - 11M1800 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pst, 15A, 250V; Switch Operation Eaton
11M1800
Switch, Toggle, 4Pst, 15A, 250V; Switch Operation Eaton 11M1800
SWITCH, TOGGLE, 4PST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:7600 Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: No

SWITCH, TOGGLE, 4PST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:7600 Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 7690K8 11M1800
Product Name Rocker & Toggle Switches Switch, Toggle, 4Pst, 15A, 250V; Switch Operation Eaton
Switch Type Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TAX144 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details