Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 7630K40

Description
General Purpose AC Rated Toggle
Request a Quote
Description
General Purpose AC Rated Toggle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
7630K40
Rocker & Toggle Switches 7630K40
General Purpose AC Rated Toggle

General Purpose AC Rated Toggle

Buy Now
Switch, Toggle, Dpst, 20A, 250V; Switch Operation Eaton - 11M1799 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 20A, 250V; Switch Operation Eaton
11M1799
Switch, Toggle, Dpst, 20A, 250V; Switch Operation Eaton 11M1799
SWITCH, TOGGLE, DPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:7600 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: No

SWITCH, TOGGLE, DPST, 20A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:7600 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 7630K40 11M1799
Product Name Rocker & Toggle Switches Switch, Toggle, Dpst, 20A, 250V; Switch Operation Eaton
Switch Type Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 394443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details
20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers