Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 7582K6

Description
General Purpose AC Rated Toggle
Request a Quote Datasheet
Description
General Purpose AC Rated Toggle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
7582K6
Rocker & Toggle Switches 7582K6
General Purpose AC Rated Toggle

General Purpose AC Rated Toggle

Buy Now
Fort Worth, TX, USA
Switch, Toggle; Threaded Bushing; 3 to 6 A; 250 to125 VAC; 1PDT; 65.6 degC; Lev
70155739
Switch, Toggle; Threaded Bushing; 3 to 6 A; 250 to125 VAC; 1PDT; 65.6 degC; Lev 70155739
Toggle Switch, 6 A Current Rating, 125 VAC Voltage Rating, Solder Lug Termination Bright nickel plated toggle lever and bushing finish These AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications

Toggle Switch, 6 A Current Rating, 125 VAC Voltage Rating, Solder Lug Termination

  • Bright nickel plated toggle lever and bushing finish
    These AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications
Supplier's Site
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Eaton - 04M4780 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Eaton
04M4780
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Eaton 04M4780
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Features:Bat RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Features:Bat RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 7582K6 70155739 04M4780
Product Name Rocker & Toggle Switches Switch, Toggle; Threaded Bushing; 3 to 6 A; 250 to125 VAC; 1PDT; 65.6 degC; Lev Switch, Toggle, Spdt, 6A, 250V; Switch Operation Eaton
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function On-None-On
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals
Operating Temperature -0 to ? F (-18 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 394431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switch - 361819 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details