Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 7580K7

Description
General Purpose AC Rated Toggle
Request a Quote Datasheet
Description
General Purpose AC Rated Toggle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
7580K7
Rocker & Toggle Switches 7580K7
General Purpose AC Rated Toggle

General Purpose AC Rated Toggle

Buy Now
Switch, AC Rated, Toggle, SINGLE POLE, ON-OFF, Solder TERM., 6A@125V; 3A@250V - 70155738 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, AC Rated, Toggle, SINGLE POLE, ON-OFF, Solder TERM., 6A@125V; 3A@250V
70155738
Switch, AC Rated, Toggle, SINGLE POLE, ON-OFF, Solder TERM., 6A@125V; 3A@250V 70155738
AC Rated, 125⁄250 VAC Voltage Rating, General Purpose Toggle Switches These AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.

AC Rated, 125⁄250 VAC Voltage Rating, General Purpose Toggle Switches
These AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.

Supplier's Site
Switch, Toggle, Spst, 6A, 250V; Switch Operation Eaton - 11M1797 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 6A, 250V; Switch Operation Eaton
11M1797
Switch, Toggle, Spst, 6A, 250V; Switch Operation Eaton 11M1797
SWITCH, TOGGLE, SPST, 6A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Features:BatRoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 6A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Features:BatRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 7580K7 70155738 11M1797
Product Name Rocker & Toggle Switches Switch, AC Rated, Toggle, SINGLE POLE, ON-OFF, Solder TERM., 6A@125V; 3A@250V Switch, Toggle, Spst, 6A, 250V; Switch Operation Eaton
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function On-None-Off
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Solder Terminals
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A11AP - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TQX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details