Eaton Corp. / Commercial Controls Division Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Eaton 7569K63

Description
SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: No
Description
SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Eaton - 21F885 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Eaton
21F885
Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Eaton 21F885
SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: No

SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:(On)-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 21F885
Product Name Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Eaton
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 2228238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A18HB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details