Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 7565K7

Description
General Purpose AC Rated Toggle
Request a Quote Datasheet
Description
General Purpose AC Rated Toggle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
7565K7
Rocker & Toggle Switches 7565K7
General Purpose AC Rated Toggle

General Purpose AC Rated Toggle

Buy Now
Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Eaton - 04M4778 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Eaton
04M4778
Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Eaton 04M4778
SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, AC Rated, Toggle, DP, ON-ON, .250 SPADE TERM., 15A@125V;10A@250V - 70155735 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, AC Rated, Toggle, DP, ON-ON, .250 SPADE TERM., 15A@125V;10A@250V
70155735
Switch, AC Rated, Toggle, DP, ON-ON, .250 SPADE TERM., 15A@125V;10A@250V 70155735
DPST Contact Type, -17.8 to +65.6 °C Operating Temperature, General Purpose Toggle Switches 1000 V (RMS) dielectric strength Thermoset molding base material AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.

DPST Contact Type, -17.8 to +65.6 °C Operating Temperature, General Purpose Toggle Switches

  • 1000 V (RMS) dielectric strength
  • Thermoset molding base material
    AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 7565K7 04M4778 70155735
Product Name Rocker & Toggle Switches Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Eaton Switch, AC Rated, Toggle, DP, ON-ON, .250 SPADE TERM., 15A@125V;10A@250V
Switch Type Toggle Toggle Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw
Standards / Compliances RoHS CSA Certified; UL Listed
Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
NEMA 1 Pole Manual Starting Switch - 600-TOX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details