Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 7564K6

Description
General Purpose AC Rated Toggle
Request a Quote Datasheet
Description
General Purpose AC Rated Toggle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
7564K6
Rocker & Toggle Switches 7564K6
General Purpose AC Rated Toggle

General Purpose AC Rated Toggle

Buy Now
Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Eaton - 04M4776 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Eaton
04M4776
Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Eaton 04M4776
SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, AC Rated, Toggle, DP, ON-ON, SCREW TerminalS, 15A@125V;10A@250V - 70155733 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, AC Rated, Toggle, DP, ON-ON, SCREW TerminalS, 15A@125V;10A@250V
70155733
Switch, AC Rated, Toggle, DP, ON-ON, SCREW TerminalS, 15A@125V;10A@250V 70155733
DPST Contact Type, -17.8 to +65.6 °C Operating Temperature, General Purpose Toggle Switches 1000 V (RMS) dielectric strength Thermoset molding base material AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.

DPST Contact Type, -17.8 to +65.6 °C Operating Temperature, General Purpose Toggle Switches

  • 1000 V (RMS) dielectric strength
  • Thermoset molding base material
    AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 7564K6 04M4776 70155733
Product Name Rocker & Toggle Switches Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Eaton Switch, AC Rated, Toggle, DP, ON-ON, SCREW TerminalS, 15A@125V;10A@250V
Switch Type Toggle Toggle Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw
Standards / Compliances RoHS CSA Certified; UL Listed
Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 2099352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
22mm Toggle Switch 800F PB - 800FM-JR4MX20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details