Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 7563K4

Description
General Purpose AC Rated Toggle
Request a Quote Datasheet
Description
General Purpose AC Rated Toggle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
7563K4
Rocker & Toggle Switches 7563K4
General Purpose AC Rated Toggle

General Purpose AC Rated Toggle

Buy Now
Switch, AC Rated, Toggle, DP, ON-OFF-ON, Solder TerminalS, 15A@125V;10A@250V - 70155732 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, AC Rated, Toggle, DP, ON-OFF-ON, Solder TerminalS, 15A@125V;10A@250V
70155732
Switch, AC Rated, Toggle, DP, ON-OFF-ON, Solder TerminalS, 15A@125V;10A@250V 70155732
AC Rated, DPDT Contact Form, 125⁄250 VAC Voltage Rating, General Purpose Toggle Switches 3-independent in.ONin. circuit Short and tall bushing White nylon designer lever Black nylon designer lever Hardware furnished assembled Reversing jumpers Rotate keyway 180° Lever seal Hardware furnished assembled Silicone lever seal (1p and 2p only) These AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.

AC Rated, DPDT Contact Form, 125⁄250 VAC Voltage Rating, General Purpose Toggle Switches

  • 3-independent in.ONin. circuit
  • Short and tall bushing
  • White nylon designer lever
  • Black nylon designer lever
  • Hardware furnished assembled
  • Reversing jumpers
  • Rotate keyway 180°
  • Lever seal
  • Hardware furnished assembled
  • Silicone lever seal (1p and 2p only)
    These AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.
Supplier's Site
Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Eaton - 04M4774 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Eaton
04M4774
Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Eaton 04M4774
SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 15A, 250V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 7563K4 70155732 04M4774
Product Name Rocker & Toggle Switches Switch, AC Rated, Toggle, DP, ON-OFF-ON, Solder TerminalS, 15A@125V;10A@250V Switch, Toggle, Dpdt, 15A, 250V; Switch Operation Eaton
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals
Standards / Compliances CSA Certified; UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - A27JW-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
3 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
MANUAL STARTING SWITCH, TOGGLE TYPE - 600-TCX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details