Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 7501K13

Description
General Purpose AC Rated Toggle
Request a Quote
Description
General Purpose AC Rated Toggle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
7501K13
Rocker & Toggle Switches 7501K13
General Purpose AC Rated Toggle

General Purpose AC Rated Toggle

Buy Now
Switch, Toggle, Spst, 15A, 250V; Switch Operation Eaton - 04M4764 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 15A, 250V; Switch Operation Eaton
04M4764
Switch, Toggle, Spst, 15A, 250V; Switch Operation Eaton 04M4764
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: No

SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: No

Supplier's Site
Switch, AC Rated, Toggle, SINGLE POLE, ON-OFF, Solder TERM., 15A@125V'10A@250V - 70155724 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, AC Rated, Toggle, SINGLE POLE, ON-OFF, Solder TERM., 15A@125V'10A@250V
70155724
Switch, AC Rated, Toggle, SINGLE POLE, ON-OFF, Solder TERM., 15A@125V'10A@250V 70155724
AC Rated, 125⁄250 VAC Voltage Rating, General Purpose Toggle Switches These AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.

AC Rated, 125⁄250 VAC Voltage Rating, General Purpose Toggle Switches
These AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 7501K13 04M4764 70155724
Product Name Rocker & Toggle Switches Switch, Toggle, Spst, 15A, 250V; Switch Operation Eaton Switch, AC Rated, Toggle, SINGLE POLE, ON-OFF, Solder TERM., 15A@125V'10A@250V
Switch Type Toggle Toggle Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw
Current Rating 15 amps 15 amps
AC Voltage Rating 250 volts 125 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Light Switches - 1752891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 20 amps
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details