Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 7500K14

Description
General Purpose AC Rated Toggle
Request a Quote Datasheet
Description
General Purpose AC Rated Toggle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Rocker & Toggle Switches
7500K14
Rocker & Toggle Switches 7500K14
General Purpose AC Rated Toggle

General Purpose AC Rated Toggle

Buy Now
Toggle Switch - 12026900 - Radwell International
Willingboro, NJ, United States
Toggle Switch
12026900
Toggle Switch 12026900
SWITCH, SPST, ON-OFF. FREE 2 YEAR RADWELL WARRANTY

SWITCH, SPST, ON-OFF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Toggle, Spst, 15A, 250V; Switch Operation Eaton - 04M4763 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 15A, 250V; Switch Operation Eaton
04M4763
Switch, Toggle, Spst, 15A, 250V; Switch Operation Eaton 04M4763
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:7500 Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, AC Rated, Toggle, 15A@125V, 10A@250V, SP, On-Off, Screw Terminals - 70155723 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, AC Rated, Toggle, 15A@125V, 10A@250V, SP, On-Off, Screw Terminals
70155723
Switch, AC Rated, Toggle, 15A@125V, 10A@250V, SP, On-Off, Screw Terminals 70155723
AC Rated, 125⁄250 VAC Voltage Rating, General Purpose Toggle Switches These AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.

AC Rated, 125⁄250 VAC Voltage Rating, General Purpose Toggle Switches
These AC rated toggle switches offer the widest selection of features and the design flexibility to meet a variety of applications.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 7500K14 12026900 04M4763 70155723
Product Name Rocker & Toggle Switches Toggle Switch Switch, Toggle, Spst, 15A, 250V; Switch Operation Eaton Switch, AC Rated, Toggle, 15A@125V, 10A@250V, SP, On-Off, Screw Terminals
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw
Maintained Contact Switch Function ON/OFF
Standards / Compliances RoHS CSA Certified; UL Listed
Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A11JH-JA - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Kit, switch, toggle, DPDT - K8590287A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details
NEMA 2 Pole Manual Starting Switch - 600-TOX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details