Eaton Corp. / Commercial Controls Division Rocker & Toggle Switches 7310K38

Description
AC Rated Military Purpose Toggle
Request a Quote Datasheet
Description
AC Rated Military Purpose Toggle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 7310K38 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
7310K38
Rocker & Toggle Switches 7310K38
AC Rated Military Purpose Toggle

AC Rated Military Purpose Toggle

Buy Now
Switch, Toggle, Dpst, 30A, 250V; Switch Operation Eaton - 11M1791 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 30A, 250V; Switch Operation Eaton
11M1791
Switch, Toggle, Dpst, 30A, 250V; Switch Operation Eaton 11M1791
SWITCH, TOGGLE, DPST, 30A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 30A, 250V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Switch, JAN-S-23 TOG, HEAVY DUTY, DP, 52K, ON-NONE-OFF, 15A@125VAC,20A@30VDC
70155718
Switch, JAN-S-23 TOG, HEAVY DUTY, DP, 52K, ON-NONE-OFF, 15A@125VAC,20A@30VDC 70155718
Military Purpose Toggle Switch 15 A @ 125 VAC, 20 A @ 30 VDC. 15 A @ 30 VDC for momentary action. Solder lug terminals. All are single throw except * which indicates double throw. Weight: 2 oz. The switch mechanisms are completely enclosed to resist the entrance of contaminants into the switch. All metal parts are plated to resist corrosion.

Military Purpose Toggle Switch
15 A @ 125 VAC, 20 A @ 30 VDC. 15 A @ 30 VDC for momentary action. Solder lug terminals. All are single throw except * which indicates double throw. Weight: 2 oz.
The switch mechanisms are completely enclosed to resist the entrance of contaminants into the switch. All metal parts are plated to resist corrosion.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 7310K38 11M1791 70155718
Product Name Rocker & Toggle Switches Switch, Toggle, Dpst, 30A, 250V; Switch Operation Eaton Switch, JAN-S-23 TOG, HEAVY DUTY, DP, 52K, ON-NONE-OFF, 15A@125VAC,20A@30VDC
Switch Type Toggle Toggle Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw
Standards / Compliances RoHS CSA Certified; UL Listed
Current Rating 30 amps 25 to 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A22HV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TEX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers