63A 240V AC Bolt Mount Fuse Product overview: 63LET from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63A, 240V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 63A, 240V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-63LET can be used for catalog matching and distributor lookup.
Eaton 63LET British Standard Fuse
63A 240V AC 150V DC Fuse Cartridge Bolt Mount
BUSSMANN Panel Accessories 63LET
FUSE, HRC, HIGH SPEED, 63A; Product Range:BS 88 Series; Fuse Current:63A; Blow Characteristic:Fast Acting; Fuse Size Metric:17.7mm x 56mm; Fuse Size Imperial:0.7" x 2.2"; Voltage Rating V DC:150VDC; Voltage Rating VAC:240VAC; HRC RoHS Compliant: Yes
FUSE CARTRIDGE 63A 240VAC/150VDC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-63LET | 1568838 | 2041-63LET-ND | 99K0014 | 63LET | |
| Product Name | 63A 240V Circuit Protection Fuse | Tag Fuses | Electrical, Specialty Fuses | Fuse | Fuse, Hrc, High Speed, 63A; Product Range Eaton Bussmann | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | IEC | RoHS | RoHS | ||
| Rated Voltage | 150 volts | 240 volts | 240 volts | |||
| Rated Current | 63 amps | 63 amps | 63 amps | 63 amps | ||
| Fuse Type | Blade |