Eaton Corporation Electrical, Specialty Fuses 63FE

Description
63A AC 450V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet
Description
63A AC 450V DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 283-3254-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-3254-ND
Electrical, Specialty Fuses 283-3254-ND
63A AC 450V DC Fuse Cartridge Bolt Mount

63A AC 450V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Tag Fuses - 1568973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
1568973
Tag Fuses 1568973
Eaton 63FE British Standard Fuse

Eaton 63FE British Standard Fuse

Supplier's Site
63A 200000A Circuit Protection Fuse - 139-63FE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63A 200000A Circuit Protection Fuse
139-63FE
63A 200000A Circuit Protection Fuse 139-63FE
Electric Fuse, 63A, 690VAC, 350VDC, 200000A (IR), Inline/holder, Product overview: 63FE from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 63A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-63FE can be used for catalog matching and distributor lookup.

Electric Fuse, 63A, 690VAC, 350VDC, 200000A (IR), Inline/holder, Product overview: 63FE from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 63A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-63FE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 63A, 690V, Stud Mount, Fast Acting; Product Range Eaton Bussmann - 02B6771 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 63A, 690V, Stud Mount, Fast Acting; Product Range Eaton Bussmann
02B6771
Fuse, 63A, 690V, Stud Mount, Fast Acting; Product Range Eaton Bussmann 02B6771
FUSE, 63A, 690V, STUD MOUNT, FAST ACTING; Product Range:FE Series; Fuse Current:63A; Blow Characteristic:-; Fuse Size Metric:17.1mm x 48mm; Fuse Size Imperial:0.67" x 1.89"; Voltage Rating VDC:500VDC; Voltage Rating VAC:690VAC RoHS Compliant: Yes

FUSE, 63A, 690V, STUD MOUNT, FAST ACTING; Product Range:FE Series; Fuse Current:63A; Blow Characteristic:-; Fuse Size Metric:17.1mm x 48mm; Fuse Size Imperial:0.67" x 1.89"; Voltage Rating VDC:500VDC; Voltage Rating VAC:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 63FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
63FE
Circuit Protection - Electrical, Specialty Fuses 63FE
FUSE CRTRDGE 63A 450VDC CYLINDR

FUSE CRTRDGE 63A 450VDC CYLINDR

Supplier's Site
BUSS Fuses - 63FE - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
63FE
BUSS Fuses 63FE
FUSE

FUSE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 283-3254-ND 1568973 139-63FE 02B6771 63FE 63FE
Product Name Electrical, Specialty Fuses Tag Fuses 63A 200000A Circuit Protection Fuse Fuse, 63A, 690V, Stud Mount, Fast Acting; Product Range Eaton Bussmann Circuit Protection - Electrical, Specialty Fuses BUSS Fuses
Fuse Type Blade
Mounting Bolt Mount
Approvals / Standards RoHS IEC RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110106 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 160 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details