Eaton Corporation - Sensors Plastic Fiber 6324A-6501

Description
Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need.
Description
Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need.

Suppliers

Company
Product
Description
Supplier Links
Plastic Fiber - 6324A-6501 - Eaton Corporation - Sensors
Mukilteo, WA, USA
Plastic Fiber
6324A-6501
Plastic Fiber 6324A-6501
Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need.

Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need.

Supplier's Site

Technical Specifications

  Eaton Corporation - Sensors
Product Category Light Guides
Product Number 6324A-6501
Product Name Plastic Fiber
Light Guide Type Fiber Optic
Angle Straight; Flexible
Light Guide Features Multileg
Length 2013 mm (79.25 inch)
Diameter 2.21 mm (0.0870 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Liquid Light Guide, 39.4 in., 300-650 nm, 0.3 in. Core, 0.59 NA - 77628 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2007099-4 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details