Eaton Corporation Sensor Fiber Optic Cable 6324A-6501

Description
PLASTIC, DUPLEX TYPE 6.6 FT -22 TO 158 DEG F TEMPERATURE RATING POLYETHYLENE JACKET MATERIAL 2 INCH BENDING RADIUS DIFFUSE REFLECTIVE SENSOR TYPE (2) 0.039 INCH DIA FIBER SIZE STRAIGHT SENSOR TIP VIEWING THREADED SENSING TIP TYPE SENSING TIP SIZE 0.14 INCH DIAMETER X 0.2 INCH LENGTH 632 MODEL
Datasheet
Description
PLASTIC, DUPLEX TYPE 6.6 FT -22 TO 158 DEG F TEMPERATURE RATING POLYETHYLENE JACKET MATERIAL 2 INCH BENDING RADIUS DIFFUSE REFLECTIVE SENSOR TYPE (2) 0.039 INCH DIA FIBER SIZE STRAIGHT SENSOR TIP VIEWING THREADED SENSING TIP TYPE SENSING TIP SIZE 0.14 INCH DIAMETER X 0.2 INCH LENGTH 632 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable - 6324A-6501 - Eaton Corporation
Cleveland, OH, USA
Sensor Fiber Optic Cable
6324A-6501
Sensor Fiber Optic Cable 6324A-6501
PLASTIC, DUPLEX TYPE 6.6 FT -22 TO 158 DEG F TEMPERATURE RATING POLYETHYLENE JACKET MATERIAL 2 INCH BENDING RADIUS DIFFUSE REFLECTIVE SENSOR TYPE (2) 0.039 INCH DIA FIBER SIZE STRAIGHT SENSOR TIP VIEWING THREADED SENSING TIP TYPE SENSING TIP SIZE 0.14 INCH DIAMETER X 0.2 INCH LENGTH 632 MODEL
  • PLASTIC, DUPLEX TYPE
  • 6.6 FT
  • -22 TO 158 DEG F TEMPERATURE RATING
  • POLYETHYLENE JACKET MATERIAL
  • 2 INCH BENDING RADIUS
  • DIFFUSE REFLECTIVE SENSOR TYPE
  • (2) 0.039 INCH DIA FIBER SIZE
  • STRAIGHT SENSOR TIP VIEWING
  • THREADED SENSING TIP TYPE
  • SENSING TIP SIZE 0.14 INCH DIAMETER X 0.2 INCH LENGTH
  • 632 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Fiber Optic Cables
Product Number 6324A-6501
Product Name Sensor Fiber Optic Cable
Cable Diameter 0.0390 mm (0.0015 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Kinetix 1-1m Fiber Optic Cable - 2090-SCEP1-0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Jacket Material Chlorinated Polyethylene
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 2846839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details