Eaton | Power Quality Ups, 120Vac, 3000Va / 2700W; Power Supply Approvals Eaton Powerware 5PX3000RT2U

Description
UPS, 120VAC, 3000VA / 2700W; Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:5PX Series; Length:65cm RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 3000VA / 2700W; Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:5PX Series; Length:65cm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 3000Va / 2700W; Power Supply Approvals Eaton Powerware - 51T3717 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 3000Va / 2700W; Power Supply Approvals Eaton Powerware
51T3717
Ups, 120Vac, 3000Va / 2700W; Power Supply Approvals Eaton Powerware 51T3717
UPS, 120VAC, 3000VA / 2700W; Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:5PX Series; Length:65cm RoHS Compliant: Yes

UPS, 120VAC, 3000VA / 2700W; Power Supply Approvals:ITE; No. of Outlets:1Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:4min; Product Range:5PX Series; Length:65cm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 51T3717
Product Name Ups, 120Vac, 3000Va / 2700W; Power Supply Approvals Eaton Powerware
Volt-Amp Rating 3 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
Uninterruptible Power Supply - 1609-D1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details