Eaton | Power Quality Ups, 120Vac, 1950Va / 1920W; Power Supply Approvals Eaton Powerware 5PX2200RT

Description
UPS, 120VAC, 1950VA / 1920W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.95kVA / 1.92kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:5PX Series; Width:442mmRoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 1950VA / 1920W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.95kVA / 1.92kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:5PX Series; Width:442mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 1950Va / 1920W; Power Supply Approvals Eaton Powerware - 51T3716 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 1950Va / 1920W; Power Supply Approvals Eaton Powerware
51T3716
Ups, 120Vac, 1950Va / 1920W; Power Supply Approvals Eaton Powerware 51T3716
UPS, 120VAC, 1950VA / 1920W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.95kVA / 1.92kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:5PX Series; Width:442mmRoHS Compliant: Yes

UPS, 120VAC, 1950VA / 1920W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.95kVA / 1.92kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:5PX Series; Width:442mmRoHS Compliant: Yes

Supplier's Site Datasheet
UPS - 24601575 - Radwell International
Willingboro, NJ, United States
UNINTERRUPTIBLE POWER SUPPLY / 5PX UPS, 5 KA, INPUT / 50 AMP / 480V, INPUT / 16 AMP MAX / SINGLE PHASE / 100-125 V / 50/60 HZ, OUTPUT / 16.0 AMP MAX / 3 PHASE / 100/120/125 V / 50/60 HZ, NETWORK MS CARD NOT INSTALLED, RACK / TOWER MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

UNINTERRUPTIBLE POWER SUPPLY / 5PX UPS, 5 KA, INPUT / 50 AMP / 480V, INPUT / 16 AMP MAX / SINGLE PHASE / 100-125 V / 50/60 HZ, OUTPUT / 16.0 AMP MAX / 3 PHASE / 100/120/125 V / 50/60 HZ, NETWORK MS CARD NOT INSTALLED, RACK / TOWER MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies
Product Number 51T3716 24601575
Product Name Ups, 120Vac, 1950Va / 1920W; Power Supply Approvals Eaton Powerware UPS
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details