EATON 5PX G2 1950VA 1950W 120V L
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 95-5PX2000RTG2-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | Line-interactive |
| Outlet Options | RS-232 |
| Mounting Options | Tower Type; Rack or Tray |
| Standards / Compliance | CSA, NOM, UL |
| Volt-Amp Rating | 1.95 kVA |