Eaton | Power Quality Ups, 120Vac, 1000Va / 1000W; Power Supply Approvals Eaton Powerware 5PX1000RT

Description
UPS, 120VAC, 1000VA / 1000W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 1kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:52.7cm; Width:442mmRoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 1000VA / 1000W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 1kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:52.7cm; Width:442mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 1000Va / 1000W; Power Supply Approvals Eaton Powerware - 51T3714 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 1000Va / 1000W; Power Supply Approvals Eaton Powerware
51T3714
Ups, 120Vac, 1000Va / 1000W; Power Supply Approvals Eaton Powerware 51T3714
UPS, 120VAC, 1000VA / 1000W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 1kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:52.7cm; Width:442mmRoHS Compliant: Yes

UPS, 120VAC, 1000VA / 1000W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 1kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:7min; Product Range:-; Length:52.7cm; Width:442mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 51T3714
Product Name Ups, 120Vac, 1000Va / 1000W; Power Supply Approvals Eaton Powerware
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details