Eaton | Power Quality Ups, 230V, 1.55Kva / 1.1Kw; Power Supply Approvals Eaton Powerware 5P1550GR

Description
UPS, 230V, 1.55KVA / 1.1KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.55kVA / 1.1kW; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:5P Series; Length:21.8" RoHS Compliant: Yes
Datasheet
Description
UPS, 230V, 1.55KVA / 1.1KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.55kVA / 1.1kW; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:5P Series; Length:21.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 230V, 1.55Kva / 1.1Kw; Power Supply Approvals Eaton Powerware - 47X1702 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 230V, 1.55Kva / 1.1Kw; Power Supply Approvals Eaton Powerware
47X1702
Ups, 230V, 1.55Kva / 1.1Kw; Power Supply Approvals Eaton Powerware 47X1702
UPS, 230V, 1.55KVA / 1.1KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.55kVA / 1.1kW; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:5P Series; Length:21.8" RoHS Compliant: Yes

UPS, 230V, 1.55KVA / 1.1KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.55kVA / 1.1kW; Input Voltage AC Max:230V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:5P Series; Length:21.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 47X1702
Product Name Ups, 230V, 1.55Kva / 1.1Kw; Power Supply Approvals Eaton Powerware
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details