Eaton Corp. / Commercial Controls Division Process Meter; No. Of Digits / Alpha Eaton Cutler Hammer 57701450

Description
PROCESS METER; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:4mA to 20mA / 0V to 10V / 1V to 5V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:85VAC RoHS Compliant: Yes
Datasheet
Description
PROCESS METER; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:4mA to 20mA / 0V to 10V / 1V to 5V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:85VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter; No. Of Digits / Alpha Eaton Cutler Hammer - 89M5411 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Eaton Cutler Hammer
89M5411
Process Meter; No. Of Digits / Alpha Eaton Cutler Hammer 89M5411
PROCESS METER; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:4mA to 20mA / 0V to 10V / 1V to 5V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:85VAC RoHS Compliant: Yes

PROCESS METER; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage; Meter Range:4mA to 20mA / 0V to 10V / 1V to 5V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:85VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 89M5411
Product Name Process Meter; No. Of Digits / Alpha Eaton Cutler Hammer
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
 - Digital Panel Meters for DC Voltage & Current Input Signal - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details