Eaton Corp. / Commercial Controls Division Multifunction Counter; No. Of Digits / Alpha Eaton Cutler Hammer 57601404

Description
MULTIFUNCTION COUNTER; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:68.07mm; Panel Cutout Width:68.07mm; Operating Temperature Min:0°C; Operating Temperature Max:55°C RoHS Compliant: Yes
Description
MULTIFUNCTION COUNTER; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:68.07mm; Panel Cutout Width:68.07mm; Operating Temperature Min:0°C; Operating Temperature Max:55°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Eaton Cutler Hammer Multifunction Counter, part number 50F931, features a six-digit dual preset main counter, a six-digit single preset batch counter, and an eight-digit totalizer. It is designed for applications requiring precise count control and monitoring, making it suitable for processes such as production counting and material usage tracking. The device includes programmable inputs and outputs, allowing for customization of control functions, and supports RS-485 serial communications for integration into larger systems. The counter is equipped with a user-friendly menu-driven programming interface displayed on a two-line alphanumeric LCD, available in both green and red backlit options. It operates within a supply voltage range of 10-115 VAC and is rated for an operating temperature between 0°C and 55°C. The product is RoHS compliant, ensuring it meets environmental standards. This multifunction counter is ideal for engineers seeking a versatile and reliable solution for counting and control applications.

Datasheet Summary
Powered by GS/AI

The Eaton Cutler Hammer Multifunction Counter, part number 50F931, features a six-digit dual preset main counter, a six-digit single preset batch counter, and an eight-digit totalizer. It is designed for applications requiring precise count control and monitoring, making it suitable for processes such as production counting and material usage tracking. The device includes programmable inputs and outputs, allowing for customization of control functions, and supports RS-485 serial communications for integration into larger systems. The counter is equipped with a user-friendly menu-driven programming interface displayed on a two-line alphanumeric LCD, available in both green and red backlit options. It operates within a supply voltage range of 10-115 VAC and is rated for an operating temperature between 0°C and 55°C. The product is RoHS compliant, ensuring it meets environmental standards. This multifunction counter is ideal for engineers seeking a versatile and reliable solution for counting and control applications.

Suppliers

Company
Product
Description
Supplier Links
Multifunction Counter; No. Of Digits / Alpha Eaton Cutler Hammer - 50F931 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Counter; No. Of Digits / Alpha Eaton Cutler Hammer
50F931
Multifunction Counter; No. Of Digits / Alpha Eaton Cutler Hammer 50F931
MULTIFUNCTION COUNTER; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:68.07mm; Panel Cutout Width:68.07mm; Operating Temperature Min:0°C; Operating Temperature Max:55°C RoHS Compliant: Yes

MULTIFUNCTION COUNTER; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:115VAC; Panel Cutout Height:68.07mm; Panel Cutout Width:68.07mm; Operating Temperature Min:0°C; Operating Temperature Max:55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 50F931
Product Name Multifunction Counter; No. Of Digits / Alpha Eaton Cutler Hammer
Operating Temperature 32 to 131 F (0 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter - PS3-SPS - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
Counters - 100109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset Reset to Zero
Number of Digits 5
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details