550A 690V AC 500V DC Fuse Cartridge Bolt Mount
FUSE CRTRDGE 550A 690VAC/500VDC
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 1821374 | 550FMM-ND | 550FMM |
| Product Name | Tag Fuses | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | RoHS | |
| Fuse Type | Blade | ||
| Mounting | Bolt Mount |