Eaton Corp. / Commercial Controls Division Totalizing Counter; No. Of Digits / Alpha Eaton Cutler Hammer 53300404

Description
TOTALIZING COUNTER; No. of Digits / Alpha:4; Digit Height:10.9mm; Supply Voltage Min:-; Supply Voltage Max:3V; Panel Cutout Height:33.02mm; Panel Cutout Width:68.07mm; Operating Temperature Min:0°C; Operating Temperature Max:55°C RoHS Compliant: Yes
Datasheet
Description
TOTALIZING COUNTER; No. of Digits / Alpha:4; Digit Height:10.9mm; Supply Voltage Min:-; Supply Voltage Max:3V; Panel Cutout Height:33.02mm; Panel Cutout Width:68.07mm; Operating Temperature Min:0°C; Operating Temperature Max:55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totalizing Counter; No. Of Digits / Alpha Eaton Cutler Hammer - 89M5407 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter; No. Of Digits / Alpha Eaton Cutler Hammer
89M5407
Totalizing Counter; No. Of Digits / Alpha Eaton Cutler Hammer 89M5407
TOTALIZING COUNTER; No. of Digits / Alpha:4; Digit Height:10.9mm; Supply Voltage Min:-; Supply Voltage Max:3V; Panel Cutout Height:33.02mm; Panel Cutout Width:68.07mm; Operating Temperature Min:0°C; Operating Temperature Max:55°C RoHS Compliant: Yes

TOTALIZING COUNTER; No. of Digits / Alpha:4; Digit Height:10.9mm; Supply Voltage Min:-; Supply Voltage Max:3V; Panel Cutout Height:33.02mm; Panel Cutout Width:68.07mm; Operating Temperature Min:0°C; Operating Temperature Max:55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 89M5407
Product Name Totalizing Counter; No. Of Digits / Alpha Eaton Cutler Hammer
Operating Temperature 32 to 131 F (0 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Totalizing Counter, PS2 T Series - PS2TLA - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
Counters - 759696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; Knob
Number of Digits 4
Digit Height 0.1900 inches (4.83 mm)
View Details