IP54 metal housing with 5 x 20mm diameter knockouts. Switching capacity AC3.
Attractively styled rust protected pressed steel finished in grey polyester powder paint. Start and mushroom-headed stop pushbuttons. Substantial earth terminal. Cable entries â 20mm knockouts for M20 threaded glands
Power Rating = 15 kW
Motor Starter Type = Star Delta
Voltage Rating = 415 V ac
IP Rating = IP54
Phase = 3
Additional Features = Disconnect Switch Not Included
Overall Length = 221.5mm
Enclosure = Yes
Overall Width = 159.5mm
Overall Depth = 166.5mm
RS Components, Ltd. | |
---|---|
Product Category | Motor Starters and Contactors |
Product Number | 377684 |
AC Motor Phase | Three |