Eaton Corporation Plugs and Receptacles 4867-BOX

Description
PLUG 15A 125V 2P3W VINYL STR YL
Request a Quote Datasheet
Description
PLUG 15A 125V 2P3W VINYL STR YL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 6215-4867-BOX-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
6215-4867-BOX-ND
Plugs and Receptacles 6215-4867-BOX-ND
PLUG 15A 125V 2P3W VINYL STR YL

PLUG 15A 125V 2P3W VINYL STR YL

Buy Now Datasheet
Plug/Receptacle - 83179255 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
83179255
Plug/Receptacle 83179255
PLUG, YELLOW, STRAIGHT BLADE, 15AMP, 125V, 2 POLE, 3 WIRE GROUND, 5-15P. FREE 2 YEAR RADWELL WARRANTY

PLUG, YELLOW, STRAIGHT BLADE, 15AMP, 125V, 2 POLE, 3 WIRE GROUND, 5-15P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 6215-4867-BOX-ND 83179255
Product Name Plugs and Receptacles Plug/Receptacle
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Power Entry Conn, Plug, 8.8A, 294Vdc; Iec Connector Type Schurter - 99AC3564 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Screw
Mounting Cable Mount
View Details