FUSE CARTRIDGE 40A 690VAC/500VDC Product overview: 40ET from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-40ET can be used for catalog matching and distributor lookup.
40A 690V AC 500V DC Fuse Cartridge Bolt Mount
FUSE, HIGH SPEED, 40A, 500VDC; Product Range:ET Series; Fuse Current:40A; Blow Characteristic:Fast Acting; Fuse Size Metric:17.1mm x 48mm; Fuse Size Imperial:0.67" x 1.89"; Voltage Rating VDC:500VDC; Voltage Rating VAC:690VAC RoHS Compliant: Yes
FUSE CARTRIDGE 40A 690VAC/500VDC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-40ET | 1821701 | 2041-40ET-ND | 98K9153 | 40ET |
| Product Name | 40A Circuit Protection Fuse | Tag Fuses | Electrical, Specialty Fuses | Fuse, High Speed, 40A, 500Vdc; Product Range Eaton Bussmann | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | |
| Rated Voltage | 500 volts | 690 volts | 690 volts | ||
| Rated Current | 40 amps | 40 amps | 40 amps | 40 amps | |
| Fuse Type | Blade |